Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/2watt 453ohms 1% CRCW1210453RFKTA

Description
Thick Film Resistors - SMD 1/2watt 453ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 453ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 453ohms 1% - CRCW1210453RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 453ohms 1%
CRCW1210453RFKTA
Thick Film Resistors - SMD 1/2watt 453ohms 1% CRCW1210453RFKTA
Thick Film Resistors - SMD 1/2watt 453ohms 1%

Thick Film Resistors - SMD 1/2watt 453ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210453RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210453RFKTA-ND
Chip Resistor - Surface Mount CRCW1210453RFKTA-ND
453 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

453 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1210453RFKTA CRCW1210453RFKTA-ND
Product Name Thick Film Resistors - SMD 1/2watt 453ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 453 ohms 453 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers