Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1210453KFKTA

Description
453 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
453 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1210453KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210453KFKTA-ND
Chip Resistor - Surface Mount CRCW1210453KFKTA-ND
453 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

453 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 453K OHM 1/2W 1% 1210 SMD - CRCW1210453KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453K OHM 1/2W 1% 1210 SMD
CRCW1210453KFKTA
RES 453K OHM 1/2W 1% 1210 SMD CRCW1210453KFKTA
RES 453Kohm 1/2W 1% 1210 SMD

RES 453Kohm 1/2W 1% 1210 SMD

Supplier's Site
Resistor, Thick Film, 453Kohm, 330Mw, 1%; Resistance Vishay - 07J6536 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 453Kohm, 330Mw, 1%; Resistance Vishay
07J6536
Resistor, Thick Film, 453Kohm, 330Mw, 1%; Resistance Vishay 07J6536
RESISTOR, THICK FILM, 453KOHM, 330mW, 1%; Resistance:453kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 453KOHM, 330mW, 1%; Resistance:453kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210453KFKTA-ND CRCW1210453KFKTA 07J6536
Product Name Chip Resistor - Surface Mount RES 453K OHM 1/2W 1% 1210 SMD Resistor, Thick Film, 453Kohm, 330Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details