Vishay Intertechnology, Inc. RES, SM, PREC, 4.53K, 1/4W, 1%, 1210, TF CRCW12104531FRT1

Description
RES, SM, PREC, 4.53K, 1/4W, 1%, 1210, TF
Request a Quote
Description
RES, SM, PREC, 4.53K, 1/4W, 1%, 1210, TF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, SM, PREC, 4.53K, 1/4W, 1%, 1210, TF - CRCW12104531FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, SM, PREC, 4.53K, 1/4W, 1%, 1210, TF
CRCW12104531FRT1
RES, SM, PREC, 4.53K, 1/4W, 1%, 1210, TF CRCW12104531FRT1
RES, SM, PREC, 4.53K, 1/4W, 1%, 1210, TF

RES, SM, PREC, 4.53K, 1/4W, 1%, 1210, TF

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12104531FRT1
Product Name RES, SM, PREC, 4.53K, 1/4W, 1%, 1210, TF
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details