Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:44.2kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW121044K2FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:44.2kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:44.2kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:44.2kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW121044K2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:44.2kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW121044K2FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:44.2kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW121044K2FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:44.2kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:44.2kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - 541-44.2KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-44.2KAATR-ND
Chip Resistor - Surface Mount 541-44.2KAATR-ND
44.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

44.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 44.2Kohm, 500Mw, 1%; Resistance Vishay - 53K3284 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 44.2Kohm, 500Mw, 1%; Resistance Vishay
53K3284
Resistor, Thick Film, 44.2Kohm, 500Mw, 1%; Resistance Vishay 53K3284
RESISTOR, THICK FILM, 44.2KOHM, 500mW, 1%; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 44.2KOHM, 500mW, 1%; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121044K2FKEA 541-44.2KAATR-ND 53K3284
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:44.2kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Resistor, Thick Film, 44.2Kohm, 500Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 1210 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details