Vishay Precision Group Chip Resistor - Surface Mount CRCW1210442RFKEA

Description
442 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
442 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-442AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-442AADKR-ND
Chip Resistor - Surface Mount 541-442AADKR-ND
442 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

442 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-442AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-442AATR-ND
Chip Resistor - Surface Mount 541-442AATR-ND
442 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

442 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-442AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-442AACT-ND
Chip Resistor - Surface Mount 541-442AACT-ND
442 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

442 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW1210442RFKEA - CRCW1210442RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1210442RFKEA
CRCW1210442RFKEA
CRCW1210442RFKEA CRCW1210442RFKEA
CRCW1210442RFKEA

CRCW1210442RFKEA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1210442RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1210442RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1210442RFKEA
RES SMD 442 OHM 1% 1/2W 1210

RES SMD 442 OHM 1% 1/2W 1210

Supplier's Site
Resistor, Thick Film, 442 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay - 53K3289 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 442 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
53K3289
Resistor, Thick Film, 442 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay 53K3289
RESISTOR, THICK FILM, 442 OHM, 500mW, 1%, FULL REEL; Resistance:442ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 442 OHM, 500mW, 1%, FULL REEL; Resistance:442ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-442AADKR-ND CRCW1210442RFKEA CRCW1210442RFKEA 53K3289
Product Name Chip Resistor - Surface Mount CRCW1210442RFKEA Resistors - Chip Resistor - Surface Mount Resistor, Thick Film, 442 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 (3225 Metric) 1210 [3225 Metric]
Resistance Range 442 ohms 442 ohms 442 ohms
Unlock Full Specs
to access all available technical data