Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1210442KFKTA

Description
442 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
442 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1210442KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210442KFKTA-ND
Chip Resistor - Surface Mount CRCW1210442KFKTA-ND
442 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

442 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW1210442KFKTA - CRCW1210442KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1210442KFKTA
CRCW1210442KFKTA
CRCW1210442KFKTA CRCW1210442KFKTA
CRCW1210442KFKTA

CRCW1210442KFKTA

Supplier's Site
Resistor, Thick Film, 442Kohm, 330Mw, 1%; Resistance Vishay - 07J6533 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 442Kohm, 330Mw, 1%; Resistance Vishay
07J6533
Resistor, Thick Film, 442Kohm, 330Mw, 1%; Resistance Vishay 07J6533
RESISTOR, THICK FILM, 442KOHM, 330mW, 1%; Resistance:442kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 442KOHM, 330mW, 1%; Resistance:442kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210442KFKTA-ND CRCW1210442KFKTA 07J6533
Product Name Chip Resistor - Surface Mount CRCW1210442KFKTA Resistor, Thick Film, 442Kohm, 330Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details