Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 43.2ohms 1% CRCW121043R2FKEAHP

Description
Thick Film Resistors - SMD 3/4watt 43.2ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 43.2ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 43.2ohms 1% - CRCW121043R2FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 43.2ohms 1%
CRCW121043R2FKEAHP
Thick Film Resistors - SMD 3/4watt 43.2ohms 1% CRCW121043R2FKEAHP
Thick Film Resistors - SMD 3/4watt 43.2ohms 1%

Thick Film Resistors - SMD 3/4watt 43.2ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW121043R2FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121043R2FKEAHP-ND
Chip Resistor - Surface Mount CRCW121043R2FKEAHP-ND
43.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

43.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121043R2FKEAHP CRCW121043R2FKEAHP-ND
Product Name Thick Film Resistors - SMD 3/4watt 43.2ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 43.2 ohms 43.2 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details