Vishay Precision Group Chip Resistor - Surface Mount CRCW121043R2FKEA

Description
43.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
43.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121043R2FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121043R2FKEA-ND
Chip Resistor - Surface Mount CRCW121043R2FKEA-ND
43.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

43.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
1210,43.2,1%,T/R,HAZMAT - CRCW121043R2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
1210,43.2,1%,T/R,HAZMAT
CRCW121043R2FKEA
1210,43.2,1%,T/R,HAZMAT CRCW121043R2FKEA
1210,43.2,1%,T/R,HAZ MAT

1210,43.2,1%,T/R,HAZMAT

Supplier's Site
Res, Thick Film, 43R2, 1%, 0.5W, 1210; Resistance Vishay - 53K3277 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 43R2, 1%, 0.5W, 1210; Resistance Vishay
53K3277
Res, Thick Film, 43R2, 1%, 0.5W, 1210; Resistance Vishay 53K3277
RES, THICK FILM, 43R2, 1%, 0.5W, 1210; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 43R2, 1%, 0.5W, 1210; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 43R2, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3278 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 43R2, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3278
Res, Thick Film, 43R2, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3278
RES, THICK FILM, 43R2, 1%, 0.5W, 1210, REEL; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 43R2, 1%, 0.5W, 1210, REEL; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW121043R2FKEA-ND CRCW121043R2FKEA 53K3277 53K3278
Product Name Chip Resistor - Surface Mount 1210,43.2,1%,T/R,HAZMAT Res, Thick Film, 43R2, 1%, 0.5W, 1210; Resistance Vishay Res, Thick Film, 43R2, 1%, 0.5W, 1210, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 43.2 ohms 43.2 ohms 43.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details