Vishay Intertechnology, Inc. RES 43 OHM 1/3W 5% 1210 SMD CRCW121043R0JNEA

Description
RES 43ohm 1/3W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 43ohm 1/3W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43 OHM 1/3W 5% 1210 SMD - CRCW121043R0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43 OHM 1/3W 5% 1210 SMD
CRCW121043R0JNEA
RES 43 OHM 1/3W 5% 1210 SMD CRCW121043R0JNEA
RES 43ohm 1/3W 5% 1210 SMD

RES 43ohm 1/3W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-43VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-43VTR-ND
Chip Resistor - Surface Mount 541-43VTR-ND
43 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

43 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 Thick Film Chip Resistors Rohs Compliant Vishay - 43C5176 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 Thick Film Chip Resistors Rohs Compliant Vishay
43C5176
Crcw1210 Thick Film Chip Resistors Rohs Compliant Vishay 43C5176
CRCW1210 THICK FILM CHIP RESISTORS ROHS COMPLIANT: YES

CRCW1210 THICK FILM CHIP RESISTORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121043R0JNEA 541-43VTR-ND 43C5176
Product Name RES 43 OHM 1/3W 5% 1210 SMD Chip Resistor - Surface Mount Crcw1210 Thick Film Chip Resistors Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 43 ohms 43 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2212FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details