Vishay Precision Group Chip Resistor - Surface Mount CRCW1210432RFKEA

Description
432 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
432 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1210432RFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210432RFKEA-ND
Chip Resistor - Surface Mount CRCW1210432RFKEA-ND
432 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

432 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 432 OHM 1/2W 1% 1210 SMD - CRCW1210432RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 1/2W 1% 1210 SMD
CRCW1210432RFKEA
RES 432 OHM 1/2W 1% 1210 SMD CRCW1210432RFKEA
RES 432ohm 1/2W 1% 1210 SMD

RES 432ohm 1/2W 1% 1210 SMD

Supplier's Site
Res, Thick Film, 432R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 42K4189 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 432R, 1%, 0.5W, 1210, Reel; Resistance Vishay
42K4189
Res, Thick Film, 432R, 1%, 0.5W, 1210, Reel; Resistance Vishay 42K4189
RES, THICK FILM, 432R, 1%, 0.5W, 1210, REEL; Resistance:432ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 432R, 1%, 0.5W, 1210, REEL; Resistance:432ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210432RFKEA-ND CRCW1210432RFKEA 42K4189
Product Name Chip Resistor - Surface Mount RES 432 OHM 1/2W 1% 1210 SMD Res, Thick Film, 432R, 1%, 0.5W, 1210, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Resistance Range 432 ohms 432 ohms 432 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details