Vishay Intertechnology, Inc. RES 430 OHM 1/3W 5% 1210 SMD CRCW1210430RJNTA

Description
RES 430ohm 1/3W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 430ohm 1/3W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 430 OHM 1/3W 5% 1210 SMD - CRCW1210430RJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430 OHM 1/3W 5% 1210 SMD
CRCW1210430RJNTA
RES 430 OHM 1/3W 5% 1210 SMD CRCW1210430RJNTA
RES 430ohm 1/3W 5% 1210 SMD

RES 430ohm 1/3W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210430RJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210430RJNTA-ND
Chip Resistor - Surface Mount CRCW1210430RJNTA-ND
430 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

430 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 430 5% 200 Rt1 Rohs Compliant Vishay - 49P3498 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 430 5% 200 Rt1 Rohs Compliant Vishay
49P3498
Crcw1210 430 5% 200 Rt1 Rohs Compliant Vishay 49P3498
CRCW1210 430 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 430 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210430RJNTA CRCW1210430RJNTA-ND 49P3498
Product Name RES 430 OHM 1/3W 5% 1210 SMD Chip Resistor - Surface Mount Crcw1210 430 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 430 ohms 430 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details