Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1210430RFKTA

Description
430 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
430 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1210430RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210430RFKTA-ND
Chip Resistor - Surface Mount CRCW1210430RFKTA-ND
430 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

430 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 430 OHM 1/3W 1% 1210 SMD - CRCW1210430RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430 OHM 1/3W 1% 1210 SMD
CRCW1210430RFKTA
RES 430 OHM 1/3W 1% 1210 SMD CRCW1210430RFKTA
RES 430ohm 1/3W 1% 1210 SMD

RES 430ohm 1/3W 1% 1210 SMD

Supplier's Site
Crcw1210 430 1% 100 Rt1 Rohs Compliant Vishay - 49P3496 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 430 1% 100 Rt1 Rohs Compliant Vishay
49P3496
Crcw1210 430 1% 100 Rt1 Rohs Compliant Vishay 49P3496
CRCW1210 430 1% 100 RT1 ROHS COMPLIANT: NO

CRCW1210 430 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210430RFKTA-ND CRCW1210430RFKTA 49P3496
Product Name Chip Resistor - Surface Mount RES 430 OHM 1/3W 1% 1210 SMD Crcw1210 430 1% 100 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 430 ohms 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details