Vishay Intertechnology, Inc. RES 430 OHM 3/4W 1% 1210 SMD CRCW1210430RFKEAHP

Description
RES 430ohm 3/4W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 430ohm 3/4W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 430 OHM 3/4W 1% 1210 SMD - CRCW1210430RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430 OHM 3/4W 1% 1210 SMD
CRCW1210430RFKEAHP
RES 430 OHM 3/4W 1% 1210 SMD CRCW1210430RFKEAHP
RES 430ohm 3/4W 1% 1210 SMD

RES 430ohm 3/4W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-430DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-430DTR-ND
Chip Resistor - Surface Mount 541-430DTR-ND
430 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

430 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-430DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-430DCT-ND
Chip Resistor - Surface Mount 541-430DCT-ND
430 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

430 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-430DDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-430DDKR-ND
Chip Resistor - Surface Mount 541-430DDKR-ND
430 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

430 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1210430RFKEAHP 541-430DTR-ND
Product Name RES 430 OHM 3/4W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 430 ohms 430 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details