Vishay Intertechnology, Inc. RES 430K OHM 1/3W 5% 1210 SMD CRCW1210430KJNEA

Description
RES 430Kohm 1/3W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 430Kohm 1/3W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 430K OHM 1/3W 5% 1210 SMD - CRCW1210430KJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430K OHM 1/3W 5% 1210 SMD
CRCW1210430KJNEA
RES 430K OHM 1/3W 5% 1210 SMD CRCW1210430KJNEA
RES 430Kohm 1/3W 5% 1210 SMD

RES 430Kohm 1/3W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-430KVTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-430KVTR-ND
Chip Resistor - Surface Mount 541-430KVTR-ND
430 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

430 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 200 430K 5% Et1 E3 Rohs Compliant Vishay - 47P4140 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 200 430K 5% Et1 E3 Rohs Compliant Vishay
47P4140
Crcw1210 200 430K 5% Et1 E3 Rohs Compliant Vishay 47P4140
CRCW1210 200 430K 5% ET1 e3 RoHS Compliant: Yes

CRCW1210 200 430K 5% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210430KJNEA 541-430KVTR-ND 47P4140
Product Name RES 430K OHM 1/3W 5% 1210 SMD Chip Resistor - Surface Mount Crcw1210 200 430K 5% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 430000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2567517 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0011 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers