Vishay Precision Group RES 42.2K OHM 1/2W 1% 1210 SMD CRCW121042K2FKEA

Description
RES 42.2Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 42.2Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2K OHM 1/2W 1% 1210 SMD - CRCW121042K2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2K OHM 1/2W 1% 1210 SMD
CRCW121042K2FKEA
RES 42.2K OHM 1/2W 1% 1210 SMD CRCW121042K2FKEA
RES 42.2Kohm 1/2W 1% 1210 SMD

RES 42.2Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-42.2KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-42.2KAATR-ND
Chip Resistor - Surface Mount 541-42.2KAATR-ND
42.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

42.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 42.2Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 53K3272 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 42.2Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
53K3272
Resistor, Thick Film, 42.2Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 53K3272
RESISTOR, THICK FILM, 42.2KOHM, 500mW, 1%, FULL REEL; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 42.2KOHM, 500mW, 1%, FULL REEL; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 42K2, 1%, 0.5W, 1210; Resistance Vishay - 53K3271 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 42K2, 1%, 0.5W, 1210; Resistance Vishay
53K3271
Res, Thick Film, 42K2, 1%, 0.5W, 1210; Resistance Vishay 53K3271
RES, THICK FILM, 42K2, 1%, 0.5W, 1210; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 42K2, 1%, 0.5W, 1210; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW121042K2FKEA 541-42.2KAATR-ND 53K3272 53K3271
Product Name RES 42.2K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 42.2Kohm, 500Mw, 1%, Full Reel; Resistance Vishay Res, Thick Film, 42K2, 1%, 0.5W, 1210; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 42200 ohms 42200 ohms 42200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details