Vishay Precision Group CRCW1210422RFKTA CRCW1210422RFKTA

Description
CRCW1210422RFKTA
Request a Quote Datasheet
Description
CRCW1210422RFKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW1210422RFKTA - CRCW1210422RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1210422RFKTA
CRCW1210422RFKTA
CRCW1210422RFKTA CRCW1210422RFKTA
CRCW1210422RFKTA

CRCW1210422RFKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210422RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210422RFKTA-ND
Chip Resistor - Surface Mount CRCW1210422RFKTA-ND
422 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

422 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 422 Ohm, 330Mw, 1%; Resistance Vishay - 04H7145 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 422 Ohm, 330Mw, 1%; Resistance Vishay
04H7145
Resistor, Thick Film, 422 Ohm, 330Mw, 1%; Resistance Vishay 04H7145
RESISTOR, THICK FILM, 422 OHM, 330mW, 1%; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 422 OHM, 330mW, 1%; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210422RFKTA CRCW1210422RFKTA-ND 04H7145
Product Name CRCW1210422RFKTA Chip Resistor - Surface Mount Resistor, Thick Film, 422 Ohm, 330Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 422 ohms 422 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details