Vishay Precision Group Chip Resistor - Surface Mount CRCW1210422KFKEA

Description
422 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
422 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-422KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-422KAATR-ND
Chip Resistor - Surface Mount 541-422KAATR-ND
422 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

422 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 422K OHM 1/2W 1% 1210 SMD - CRCW1210422KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422K OHM 1/2W 1% 1210 SMD
CRCW1210422KFKEA
RES 422K OHM 1/2W 1% 1210 SMD CRCW1210422KFKEA
RES 422Kohm 1/2W 1% 1210 SMD

RES 422Kohm 1/2W 1% 1210 SMD

Supplier's Site
Crcw1210 100 422K 1% Et1 E3 Rohs Compliant Vishay - 47P4136 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 100 422K 1% Et1 E3 Rohs Compliant Vishay
47P4136
Crcw1210 100 422K 1% Et1 E3 Rohs Compliant Vishay 47P4136
CRCW1210 100 422K 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 100 422K 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-422KAATR-ND CRCW1210422KFKEA 47P4136
Product Name Chip Resistor - Surface Mount RES 422K OHM 1/2W 1% 1210 SMD Crcw1210 100 422K 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details