Vishay Precision Group 1210,412,1%,T/R,HAZMAT CRCW1210412RFKEA

Description
1210,412,1%,T/R,HAZM AT
Request a Quote Datasheet
Description
1210,412,1%,T/R,HAZM AT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1210,412,1%,T/R,HAZMAT - CRCW1210412RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
1210,412,1%,T/R,HAZMAT
CRCW1210412RFKEA
1210,412,1%,T/R,HAZMAT CRCW1210412RFKEA
1210,412,1%,T/R,HAZM AT

1210,412,1%,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210412RFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210412RFKEA-ND
Chip Resistor - Surface Mount CRCW1210412RFKEA-ND
412 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

412 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 412R, 1%, 0.5W, 1210; Resistance Vishay - 53K3269 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 412R, 1%, 0.5W, 1210; Resistance Vishay
53K3269
Res, Thick Film, 412R, 1%, 0.5W, 1210; Resistance Vishay 53K3269
RES, THICK FILM, 412R, 1%, 0.5W, 1210; Resistance:412ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 412R, 1%, 0.5W, 1210; Resistance:412ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 412 Ohm, 500Mw, 1%; Resistance Vishay - 53K3270 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 412 Ohm, 500Mw, 1%; Resistance Vishay
53K3270
Resistor, Thick Film, 412 Ohm, 500Mw, 1%; Resistance Vishay 53K3270
RESISTOR, THICK FILM, 412 OHM, 500mW, 1%; Resistance:412ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: Yes

RESISTOR, THICK FILM, 412 OHM, 500mW, 1%; Resistance:412ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1210412RFKEA CRCW1210412RFKEA-ND 53K3269 53K3270
Product Name 1210,412,1%,T/R,HAZMAT Chip Resistor - Surface Mount Res, Thick Film, 412R, 1%, 0.5W, 1210; Resistance Vishay Resistor, Thick Film, 412 Ohm, 500Mw, 1%; Resistance Vishay
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details