Vishay Precision Group Chip Resistor - Surface Mount CRCW121040R2FKEA

Description
40.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
40.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-40.2AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-40.2AATR-ND
Chip Resistor - Surface Mount 541-40.2AATR-ND
40.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

40.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-40.2AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-40.2AADKR-ND
Chip Resistor - Surface Mount 541-40.2AADKR-ND
40.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

40.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-40.2AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-40.2AACT-ND
Chip Resistor - Surface Mount 541-40.2AACT-ND
40.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

40.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 40.2 Ohm 0.5W 200V Resistor - 52-CRCW121040R2FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 40.2 Ohm 0.5W 200V Resistor
52-CRCW121040R2FKEA
SMD 40.2 Ohm 0.5W 200V Resistor 52-CRCW121040R2FKEA
1210 Thick Film Resistor, 40.2 Ohm, 1%, 0.5W, 200V, SMD Product overview: CRCW121040R2FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40.2 Ohm, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 40.2 Ohm, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW121040R2FKEA can be used for catalog matching and distributor lookup.

1210 Thick Film Resistor, 40.2 Ohm, 1%, 0.5W, 200V, SMD Product overview: CRCW121040R2FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40.2 Ohm, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 40.2 Ohm, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW121040R2FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
1210,40.2,1%,T/R,HAZMAT - CRCW121040R2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
1210,40.2,1%,T/R,HAZMAT
CRCW121040R2FKEA
1210,40.2,1%,T/R,HAZMAT CRCW121040R2FKEA
1210,40.2,1%,T/R,HAZ MAT

1210,40.2,1%,T/R,HAZMAT

Supplier's Site
RES SMD 40.2 OHM 1% 1/2W 1210 - 873-CRCW121040R2FKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 40.2 OHM 1% 1/2W 1210
873-CRCW121040R2FKEA
RES SMD 40.2 OHM 1% 1/2W 1210 873-CRCW121040R2FKEA
RES SMD 40.2 OHM 1% 1/2W 1210

RES SMD 40.2 OHM 1% 1/2W 1210

Supplier's Site
Res, Thick Film, 40R2, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3262 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 40R2, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3262
Res, Thick Film, 40R2, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3262
RES, THICK FILM, 40R2, 1%, 0.5W, 1210, REEL; Resistance:40.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 40R2, 1%, 0.5W, 1210, REEL; Resistance:40.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-40.2AATR-ND 52-CRCW121040R2FKEA CRCW121040R2FKEA 873-CRCW121040R2FKEA 53K3262
Product Name Chip Resistor - Surface Mount SMD 40.2 Ohm 0.5W 200V Resistor 1210,40.2,1%,T/R,HAZMAT RES SMD 40.2 OHM 1% 1/2W 1210 Res, Thick Film, 40R2, 1%, 0.5W, 1210, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 1210 [3225 Metric]
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms 40.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details