Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1210402RFKEA

Description
402 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
402 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-402AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-402AATR-ND
Chip Resistor - Surface Mount 541-402AATR-ND
402 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

402 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-402AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-402AACT-ND
Chip Resistor - Surface Mount 541-402AACT-ND
402 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

402 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-402AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-402AADKR-ND
Chip Resistor - Surface Mount 541-402AADKR-ND
402 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

402 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:402ohm; Resistance Tolerance: 1%; Power Rating:0.3... - CRCW1210402RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:402ohm; Resistance Tolerance: 1%; Power Rating:0.3...
CRCW1210402RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:402ohm; Resistance Tolerance: 1%; Power Rating:0.3... CRCW1210402RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:402ohm; Resistance Tolerance: 1%; Power Rating:0.3...

Thick Film Chip ResistorSeries:CRCW; Resistance:402ohm; Resistance Tolerance: 1%; Power Rating:0.3...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327207-CRCW1210402RFKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327207-CRCW1210402RFKEA
Resistors - Chip Resistor - Surface Mount 1327207-CRCW1210402RFKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327207-CRCW1210402R FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 402 Ohms Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-402AACT,541-402A ATR,CRCW1210 100 402R 1% ET1 E3,2266-CRCW1210402R FKEA,541-402AADKR Base Product Number: CRCW1210 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327207-CRCW1210402RFKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 402 Ohms
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-402AACT,541-402AATR,CRCW1210 100 402R 1% ET1 E3,2266-CRCW1210402RFKEA,541-402AADKR
Base Product Number: CRCW1210
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 402 Ohm 0.5W 200V Resistor - 52-CRCW1210402RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 402 Ohm 0.5W 200V Resistor
52-CRCW1210402RFKEA
SMD 402 Ohm 0.5W 200V Resistor 52-CRCW1210402RFKEA
1210 SMD Resistor, 402 Ohm, 1%, 0.5W, 200V, Thick Film Product overview: CRCW1210402RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 402 Ohm, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 402 Ohm, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1210402RFKEA can be used for catalog matching and distributor lookup.

1210 SMD Resistor, 402 Ohm, 1%, 0.5W, 200V, Thick Film Product overview: CRCW1210402RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 402 Ohm, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 402 Ohm, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1210402RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 402R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3266 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 402R, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3266
Res, Thick Film, 402R, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3266
RES, THICK FILM, 402R, 1%, 0.5W, 1210, REEL; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 402R, 1%, 0.5W, 1210, REEL; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-402AATR-ND CRCW1210402RFKEA 1327207-CRCW1210402RFKEA 52-CRCW1210402RFKEA 53K3266
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:402ohm; Resistance Tolerance: 1%; Power Rating:0.3... Resistors - Chip Resistor - Surface Mount SMD 402 Ohm 0.5W 200V Resistor Res, Thick Film, 402R, 1%, 0.5W, 1210, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 402 ohms 402 ohms 402 ohms 402 ohms 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details