Vishay Intertechnology, Inc. RES 3.92 OHM 1/3W 1% 1210 SMD CRCW12103R92FNEA

Description
RES 3.92ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 3.92ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92 OHM 1/3W 1% 1210 SMD - CRCW12103R92FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92 OHM 1/3W 1% 1210 SMD
CRCW12103R92FNEA
RES 3.92 OHM 1/3W 1% 1210 SMD CRCW12103R92FNEA
RES 3.92ohm 1/3W 1% 1210 SMD

RES 3.92ohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12103R92FNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12103R92FNEA-ND
Chip Resistor - Surface Mount CRCW12103R92FNEA-ND
3.92 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

3.92 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12103R92FNEA CRCW12103R92FNEA-ND
Product Name RES 3.92 OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 3.92 ohms 3.92 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2176758-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
2 suppliers