Vishay Intertechnology, Inc. RES 3.90 OHM 1/2W 1% 1210 SMD CRCW12103R90FNTA

Description
RES 3.90ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 3.90ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.90 OHM 1/2W 1% 1210 SMD - CRCW12103R90FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.90 OHM 1/2W 1% 1210 SMD
CRCW12103R90FNTA
RES 3.90 OHM 1/2W 1% 1210 SMD CRCW12103R90FNTA
RES 3.90ohm 1/2W 1% 1210 SMD

RES 3.90ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12103R90FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12103R90FNTA-ND
Chip Resistor - Surface Mount CRCW12103R90FNTA-ND
3.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

3.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12103R90FNTA CRCW12103R90FNTA-ND
Product Name RES 3.90 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 3.9 ohms 3.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details