Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12103R90FNEA

Description
3.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12103R90FNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12103R90FNEA-ND
Chip Resistor - Surface Mount CRCW12103R90FNEA-ND
3.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

3.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.90 OHM 1/3W 1% 1210 SMD - CRCW12103R90FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.90 OHM 1/3W 1% 1210 SMD
CRCW12103R90FNEA
RES 3.90 OHM 1/3W 1% 1210 SMD CRCW12103R90FNEA
RES 3.90ohm 1/3W 1% 1210 SMD

RES 3.90ohm 1/3W 1% 1210 SMD

Supplier's Site
Crcw1210 200 3R9 1% Et1 E3 Rohs Compliant Vishay - 49P3444 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 200 3R9 1% Et1 E3 Rohs Compliant Vishay
49P3444
Crcw1210 200 3R9 1% Et1 E3 Rohs Compliant Vishay 49P3444
CRCW1210 200 3R9 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 200 3R9 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12103R90FNEA-ND CRCW12103R90FNEA 49P3444
Product Name Chip Resistor - Surface Mount RES 3.90 OHM 1/3W 1% 1210 SMD Crcw1210 200 3R9 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 3.9 ohms 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details