Vishay Intertechnology, Inc. RES 3.90 OHM 1/3W 1% 1210 SMD CRCW12103R90FKEA

Description
RES 3.90ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 3.90ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.90 OHM 1/3W 1% 1210 SMD - CRCW12103R90FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.90 OHM 1/3W 1% 1210 SMD
CRCW12103R90FKEA
RES 3.90 OHM 1/3W 1% 1210 SMD CRCW12103R90FKEA
RES 3.90ohm 1/3W 1% 1210 SMD

RES 3.90ohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12103R90FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12103R90FKEA-ND
Chip Resistor - Surface Mount CRCW12103R90FKEA-ND
3.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

3.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 100 3R9 1% Et1 E3 Rohs Compliant Vishay - 47P4086 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 100 3R9 1% Et1 E3 Rohs Compliant Vishay
47P4086
Crcw1210 100 3R9 1% Et1 E3 Rohs Compliant Vishay 47P4086
CRCW1210 100 3R9 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 100 3R9 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12103R90FKEA CRCW12103R90FKEA-ND 47P4086
Product Name RES 3.90 OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 100 3R9 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 3.9 ohms 3.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers