Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12103R60JNTA

Description
3.6 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.6 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12103R60JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12103R60JNTA-ND
Chip Resistor - Surface Mount CRCW12103R60JNTA-ND
3.6 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

3.6 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/2watt 3.6ohms 5% - CRCW12103R60JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 3.6ohms 5%
CRCW12103R60JNTA
Thick Film Resistors - SMD 1/2watt 3.6ohms 5% CRCW12103R60JNTA
Thick Film Resistors - SMD 1/2watt 3.6ohms 5%

Thick Film Resistors - SMD 1/2watt 3.6ohms 5%

Supplier's Site
Crcw1210 3.6 5% 200 Rt1 Rohs Compliant Vishay - 49P3439 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 3.6 5% 200 Rt1 Rohs Compliant Vishay
49P3439
Crcw1210 3.6 5% 200 Rt1 Rohs Compliant Vishay 49P3439
CRCW1210 3.6 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 3.6 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12103R60JNTA-ND CRCW12103R60JNTA 49P3439
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/2watt 3.6ohms 5% Crcw1210 3.6 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 3.6 ohms 3.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details