Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12103R60FNEA

Description
3.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12103R60FNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12103R60FNEA-ND
Chip Resistor - Surface Mount CRCW12103R60FNEA-ND
3.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

3.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.60 OHM 1/2W 1% 1210 SMD - CRCW12103R60FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.60 OHM 1/2W 1% 1210 SMD
CRCW12103R60FNEA
RES 3.60 OHM 1/2W 1% 1210 SMD CRCW12103R60FNEA
RES 3.60ohm 1/2W 1% 1210 SMD

RES 3.60ohm 1/2W 1% 1210 SMD

Supplier's Site
Crcw1210 200 3R6 1% Et1 E3 Rohs Compliant Vishay - 49P3438 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 200 3R6 1% Et1 E3 Rohs Compliant Vishay
49P3438
Crcw1210 200 3R6 1% Et1 E3 Rohs Compliant Vishay 49P3438
CRCW1210 200 3R6 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 200 3R6 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12103R60FNEA-ND CRCW12103R60FNEA 49P3438
Product Name Chip Resistor - Surface Mount RES 3.60 OHM 1/2W 1% 1210 SMD Crcw1210 200 3R6 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 3.6 ohms 3.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573328 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 5.6 ohms
View Details
Through Hole Resistors - 2019-CF1/2C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details