Vishay Intertechnology, Inc. RES 3.60 OHM 1/3W 1% 1210 SMD CRCW12103R60FKEA

Description
RES 3.60ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 3.60ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.60 OHM 1/3W 1% 1210 SMD - CRCW12103R60FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.60 OHM 1/3W 1% 1210 SMD
CRCW12103R60FKEA
RES 3.60 OHM 1/3W 1% 1210 SMD CRCW12103R60FKEA
RES 3.60ohm 1/3W 1% 1210 SMD

RES 3.60ohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW12103R60FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12103R60FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW12103R60FKEADKR-ND
3.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

3.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12103R60FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12103R60FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW12103R60FKEATR-ND
3.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

3.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12103R60FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12103R60FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW12103R60FKEACT-ND
3.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

3.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12103R60FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12103R60FKEA
Resistors - Chip Resistor - Surface Mount CRCW12103R60FKEA
RES SMD 3.6 OHM 1% 1/2W 1210

RES SMD 3.6 OHM 1% 1/2W 1210

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW12103R60FKEA 541-CRCW12103R60FKEADKR-ND CRCW12103R60FKEA
Product Name RES 3.60 OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 (3225 Metric)
Resistance Range 3.6 ohms 3.6 ohms 3.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details