Vishay Intertechnology, Inc. RES 3.40 OHM 1/3W 1% 1210 SMD CRCW12103R40FKEA

Description
RES 3.40ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 3.40ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.40 OHM 1/3W 1% 1210 SMD - CRCW12103R40FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.40 OHM 1/3W 1% 1210 SMD
CRCW12103R40FKEA
RES 3.40 OHM 1/3W 1% 1210 SMD CRCW12103R40FKEA
RES 3.40ohm 1/3W 1% 1210 SMD

RES 3.40ohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12103R40FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12103R40FKEA-ND
Chip Resistor - Surface Mount CRCW12103R40FKEA-ND
3.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

3.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12103R40FKEA CRCW12103R40FKEA-ND
Product Name RES 3.40 OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 3.4 ohms 3.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details