Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12103R30FKEA

Description
RES SMD 3.3 OHM 1% 1/2W 1210
Request a Quote Datasheet
Description
RES SMD 3.3 OHM 1% 1/2W 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW12103R30FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12103R30FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW12103R30FKEACT-ND
RES SMD 3.3 OHM 1% 1/2W 1210

RES SMD 3.3 OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12103R30FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12103R30FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW12103R30FKEATR-ND
3.3 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

3.3 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12103R30FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12103R30FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW12103R30FKEADKR-ND
RES SMD 3.3 OHM 1% 1/2W 1210

RES SMD 3.3 OHM 1% 1/2W 1210

Buy Now Datasheet
RES 3.30 OHM 1/2W 1% 1210 SMD - CRCW12103R30FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.30 OHM 1/2W 1% 1210 SMD
CRCW12103R30FKEA
RES 3.30 OHM 1/2W 1% 1210 SMD CRCW12103R30FKEA
RES 3.30ohm 1/2W 1% 1210 SMD

RES 3.30ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12103R30FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12103R30FKEA
Chip Resistor - Surface Mount CRCW12103R30FKEA
RES SMD 3.3 OHM 1% 1/2W 1210

RES SMD 3.3 OHM 1% 1/2W 1210

Supplier's Site Datasheet
Crcw1210 100 3R3 1% Et1 E3 Rohs Compliant Vishay - 47P4076 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 100 3R3 1% Et1 E3 Rohs Compliant Vishay
47P4076
Crcw1210 100 3R3 1% Et1 E3 Rohs Compliant Vishay 47P4076
CRCW1210 100 3R3 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 100 3R3 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-CRCW12103R30FKEACT-ND CRCW12103R30FKEA CRCW12103R30FKEA 47P4076
Product Name Chip Resistor - Surface Mount RES 3.30 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 100 3R3 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details