RES 3.24ohm 1/3W 1% 1210 SMD
3.24 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW12103R24FNTA | CRCW12103R24FNTA-ND |
| Product Name | RES 3.24 OHM 1/3W 1% 1210 SMD | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1210 |
| Resistance Range | 3.24 ohms | 3.24 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 3 watts | 0.5000 watts |
| Configuration | Single Resistor |