Vishay Intertechnology, Inc. RES 3.16 OHM 1/3W 1% 1210 SMD CRCW12103R16FNEA

Description
RES 3.16ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 3.16ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16 OHM 1/3W 1% 1210 SMD - CRCW12103R16FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16 OHM 1/3W 1% 1210 SMD
CRCW12103R16FNEA
RES 3.16 OHM 1/3W 1% 1210 SMD CRCW12103R16FNEA
RES 3.16ohm 1/3W 1% 1210 SMD

RES 3.16ohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12103R16FNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12103R16FNEA-ND
Chip Resistor - Surface Mount CRCW12103R16FNEA-ND
3.16 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

3.16 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12103R16FNEA CRCW12103R16FNEA-ND
Product Name RES 3.16 OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 3.16 ohms 3.16 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details