Vishay Precision Group RES 3.16 OHM 1/3W 1% 1210 SMD CRCW12103R16FKEA

Description
RES 3.16ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 3.16ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16 OHM 1/3W 1% 1210 SMD - CRCW12103R16FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16 OHM 1/3W 1% 1210 SMD
CRCW12103R16FKEA
RES 3.16 OHM 1/3W 1% 1210 SMD CRCW12103R16FKEA
RES 3.16ohm 1/3W 1% 1210 SMD

RES 3.16ohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12103R16FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12103R16FKEA-ND
Chip Resistor - Surface Mount CRCW12103R16FKEA-ND
3.16 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

3.16 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 100 3R16 1% Et1 E3 Rohs Compliant Vishay - 47P4074 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 100 3R16 1% Et1 E3 Rohs Compliant Vishay
47P4074
Crcw1210 100 3R16 1% Et1 E3 Rohs Compliant Vishay 47P4074
CRCW1210 100 3R16 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 100 3R16 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12103R16FKEA CRCW12103R16FKEA-ND 47P4074
Product Name RES 3.16 OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 100 3R16 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 3.16 ohms 3.16 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573262 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1.00E-3 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details