Vishay Precision Group Chip Resistor - Surface Mount CRCW12103R01FKEA

Description
3.01 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.01 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12103R01FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12103R01FKEA-ND
Chip Resistor - Surface Mount CRCW12103R01FKEA-ND
3.01 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

3.01 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12103R01FKEA - CRCW12103R01FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12103R01FKEA
CRCW12103R01FKEA
CRCW12103R01FKEA CRCW12103R01FKEA
CRCW12103R01FKEA

CRCW12103R01FKEA

Supplier's Site
Res, Thick Film, 3R01, 1%, 0.33W, 1210, Reel; Resistance Vishay - 53K3147 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R01, 1%, 0.33W, 1210, Reel; Resistance Vishay
53K3147
Res, Thick Film, 3R01, 1%, 0.33W, 1210, Reel; Resistance Vishay 53K3147
RES, THICK FILM, 3R01, 1%, 0.33W, 1210, REEL; Resistance:3.01ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3R01, 1%, 0.33W, 1210, REEL; Resistance:3.01ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12103R01FKEA-ND CRCW12103R01FKEA 53K3147
Product Name Chip Resistor - Surface Mount CRCW12103R01FKEA Res, Thick Film, 3R01, 1%, 0.33W, 1210, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 3.01 ohms 3.01 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details