Vishay Intertechnology, Inc. RES 3.0 OHM 1/2W 5% 1210 SMD CRCW12103R00JNTA

Description
RES 3.0ohm 1/2W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 3.0ohm 1/2W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.0 OHM 1/2W 5% 1210 SMD - CRCW12103R00JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.0 OHM 1/2W 5% 1210 SMD
CRCW12103R00JNTA
RES 3.0 OHM 1/2W 5% 1210 SMD CRCW12103R00JNTA
RES 3.0ohm 1/2W 5% 1210 SMD

RES 3.0ohm 1/2W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12103R00JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12103R00JNTA-ND
Chip Resistor - Surface Mount CRCW12103R00JNTA-ND
3 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

3 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 3 5% 200 Rt1 Rohs Compliant Vishay - 49P3424 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 3 5% 200 Rt1 Rohs Compliant Vishay
49P3424
Crcw1210 3 5% 200 Rt1 Rohs Compliant Vishay 49P3424
CRCW1210 3 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 3 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12103R00JNTA CRCW12103R00JNTA-ND 49P3424
Product Name RES 3.0 OHM 1/2W 5% 1210 SMD Chip Resistor - Surface Mount Crcw1210 3 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 3 ohms 3 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers