Vishay Intertechnology, Inc. RES 3.00 OHM 1/3W 1% 1210 SMD CRCW12103R00FNEA

Description
RES 3.00ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 3.00ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.00 OHM 1/3W 1% 1210 SMD - CRCW12103R00FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.00 OHM 1/3W 1% 1210 SMD
CRCW12103R00FNEA
RES 3.00 OHM 1/3W 1% 1210 SMD CRCW12103R00FNEA
RES 3.00ohm 1/3W 1% 1210 SMD

RES 3.00ohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12103R00FNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12103R00FNEA-ND
Chip Resistor - Surface Mount CRCW12103R00FNEA-ND
3 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

3 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 200 3R 1% Et1 E3 Rohs Compliant Vishay - 49P3423 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 200 3R 1% Et1 E3 Rohs Compliant Vishay
49P3423
Crcw1210 200 3R 1% Et1 E3 Rohs Compliant Vishay 49P3423
CRCW1210 200 3R 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 200 3R 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12103R00FNEA CRCW12103R00FNEA-ND 49P3423
Product Name RES 3.00 OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 200 3R 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 3 ohms 3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details