Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12103M92FKTA

Description
3.92 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.92 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12103M92FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12103M92FKTA-ND
Chip Resistor - Surface Mount CRCW12103M92FKTA-ND
3.92 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

3.92 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 3.92M 1% 100 Rt1 Rohs Compliant Vishay - 49P3422 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 3.92M 1% 100 Rt1 Rohs Compliant Vishay
49P3422
Crcw1210 3.92M 1% 100 Rt1 Rohs Compliant Vishay 49P3422
CRCW1210 3.92M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW1210 3.92M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW12103M92FKTA-ND 49P3422
Product Name Chip Resistor - Surface Mount Crcw1210 3.92M 1% 100 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details