Vishay Intertechnology, Inc. RES 3.6M OHM 1/3W 5% 1210 SMD CRCW12103M60JNTA

Description
RES 3.6Mohm 1/3W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 3.6Mohm 1/3W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.6M OHM 1/3W 5% 1210 SMD - CRCW12103M60JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6M OHM 1/3W 5% 1210 SMD
CRCW12103M60JNTA
RES 3.6M OHM 1/3W 5% 1210 SMD CRCW12103M60JNTA
RES 3.6Mohm 1/3W 5% 1210 SMD

RES 3.6Mohm 1/3W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12103M60JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12103M60JNTA-ND
Chip Resistor - Surface Mount CRCW12103M60JNTA-ND
3.6 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

3.6 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12103M60JNTA CRCW12103M60JNTA-ND
Product Name RES 3.6M OHM 1/3W 5% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 3.60E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2567469 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers