Vishay Intertechnology, Inc. RES 3.40M OHM 1/2W 1% 1210 SMD CRCW12103M40FKEA

Description
RES 3.40Mohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 3.40Mohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.40M OHM 1/2W 1% 1210 SMD - CRCW12103M40FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.40M OHM 1/2W 1% 1210 SMD
CRCW12103M40FKEA
RES 3.40M OHM 1/2W 1% 1210 SMD CRCW12103M40FKEA
RES 3.40Mohm 1/2W 1% 1210 SMD

RES 3.40Mohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12103M40FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12103M40FKEA-ND
Chip Resistor - Surface Mount CRCW12103M40FKEA-ND
3.4 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

3.4 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12103M40FKEA CRCW12103M40FKEA-ND
Product Name RES 3.40M OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 3.40E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details