Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12103M30FKEA

Description
3.3 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.3 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12103M30FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12103M30FKEA-ND
Chip Resistor - Surface Mount CRCW12103M30FKEA-ND
3.3 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

3.3 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.30M OHM 1/2W 1% 1210 SMD - CRCW12103M30FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.30M OHM 1/2W 1% 1210 SMD
CRCW12103M30FKEA
RES 3.30M OHM 1/2W 1% 1210 SMD CRCW12103M30FKEA
RES 3.30Mohm 1/2W 1% 1210 SMD

RES 3.30Mohm 1/2W 1% 1210 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRCW12103M30FKEA-ND CRCW12103M30FKEA
Product Name Chip Resistor - Surface Mount RES 3.30M OHM 1/2W 1% 1210 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details