Vishay Precision Group RES 3.09M OHM 1/2W 1% 1210 SMD CRCW12103M09FKEA

Description
RES 3.09Mohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 3.09Mohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.09M OHM 1/2W 1% 1210 SMD - CRCW12103M09FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09M OHM 1/2W 1% 1210 SMD
CRCW12103M09FKEA
RES 3.09M OHM 1/2W 1% 1210 SMD CRCW12103M09FKEA
RES 3.09Mohm 1/2W 1% 1210 SMD

RES 3.09Mohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12103M09FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12103M09FKEA-ND
Chip Resistor - Surface Mount CRCW12103M09FKEA-ND
3.09 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

3.09 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 100 3M09 1% Et1 E3 Rohs Compliant Vishay - 47P4054 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 100 3M09 1% Et1 E3 Rohs Compliant Vishay
47P4054
Crcw1210 100 3M09 1% Et1 E3 Rohs Compliant Vishay 47P4054
CRCW1210 100 3M09 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 100 3M09 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12103M09FKEA CRCW12103M09FKEA-ND 47P4054
Product Name RES 3.09M OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 100 3M09 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 3.09E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details