Vishay Intertechnology, Inc. Res Thick Film 1210 3.01M Ohm 1% 1/3W ¦100ppm/¦C SMD Paper T/R CRCW12103M01FKTA

Description
Res Thick Film 1210 3.01M Ohm 1% 1/3W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 1210 3.01M Ohm 1% 1/3W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1210 3.01M Ohm 1% 1/3W ¦100ppm/¦C SMD Paper T/R - CRCW12103M01FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1210 3.01M Ohm 1% 1/3W ¦100ppm/¦C SMD Paper T/R
CRCW12103M01FKTA
Res Thick Film 1210 3.01M Ohm 1% 1/3W ¦100ppm/¦C SMD Paper T/R CRCW12103M01FKTA
Res Thick Film 1210 3.01M Ohm 1% 1/3W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 1210 3.01M Ohm 1% 1/3W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW12103M01FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12103M01FKTA-ND
Chip Resistor - Surface Mount CRCW12103M01FKTA-ND
3.01 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

3.01 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12103M01FKTA CRCW12103M01FKTA-ND
Product Name Res Thick Film 1210 3.01M Ohm 1% 1/3W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 3 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD624JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details