Vishay Precision Group Chip Resistor - Surface Mount CRCW12103M01FKEA

Description
3.01 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.01 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12103M01FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12103M01FKEA-ND
Chip Resistor - Surface Mount CRCW12103M01FKEA-ND
3.01 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

3.01 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.01M OHM 1/2W 1% 1210 SMD - CRCW12103M01FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01M OHM 1/2W 1% 1210 SMD
CRCW12103M01FKEA
RES 3.01M OHM 1/2W 1% 1210 SMD CRCW12103M01FKEA
RES 3.01Mohm 1/2W 1% 1210 SMD

RES 3.01Mohm 1/2W 1% 1210 SMD

Supplier's Site
Resistor, Thick Film, 3.01Mohm, 330Mw, 1%; Resistance Vishay - 42K4178 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.01Mohm, 330Mw, 1%; Resistance Vishay
42K4178
Resistor, Thick Film, 3.01Mohm, 330Mw, 1%; Resistance Vishay 42K4178
RESISTOR, THICK FILM, 3.01MOHM, 330mW, 1%; Resistance:3.01Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 3.01MOHM, 330mW, 1%; Resistance:3.01Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12103M01FKEA-ND CRCW12103M01FKEA 42K4178
Product Name Chip Resistor - Surface Mount RES 3.01M OHM 1/2W 1% 1210 SMD Resistor, Thick Film, 3.01Mohm, 330Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details