Vishay Intertechnology, Inc. RES 3.0M OHM 1/3W 5% 1210 SMD CRCW12103M00JNTA

Description
RES 3.0Mohm 1/3W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 3.0Mohm 1/3W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.0M OHM 1/3W 5% 1210 SMD - CRCW12103M00JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.0M OHM 1/3W 5% 1210 SMD
CRCW12103M00JNTA
RES 3.0M OHM 1/3W 5% 1210 SMD CRCW12103M00JNTA
RES 3.0Mohm 1/3W 5% 1210 SMD

RES 3.0Mohm 1/3W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12103M00JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12103M00JNTA-ND
Chip Resistor - Surface Mount CRCW12103M00JNTA-ND
3 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

3 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 3M 5% 200 Rt1 Rohs Compliant Vishay - 49P3421 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 3M 5% 200 Rt1 Rohs Compliant Vishay
49P3421
Crcw1210 3M 5% 200 Rt1 Rohs Compliant Vishay 49P3421
CRCW1210 3M 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 3M 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12103M00JNTA CRCW12103M00JNTA-ND 49P3421
Product Name RES 3.0M OHM 1/3W 5% 1210 SMD Chip Resistor - Surface Mount Crcw1210 3M 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 3.00E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1690305 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details