Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:3.92kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW12103K92FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:3.92kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:3.92kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:3.92kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW12103K92FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:3.92kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW12103K92FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:3.92kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW12103K92FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:3.92kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:3.92kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - CRCW12103K92FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12103K92FKTA-ND
Chip Resistor - Surface Mount CRCW12103K92FKTA-ND
3.92 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

3.92 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 3K92, 1%, 0.33W, 1210; Resistance Vishay - 04H7133 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K92, 1%, 0.33W, 1210; Resistance Vishay
04H7133
Res, Thick Film, 3K92, 1%, 0.33W, 1210; Resistance Vishay 04H7133
RES, THICK FILM, 3K92, 1%, 0.33W, 1210; Resistance:3.92kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 3K92, 1%, 0.33W, 1210; Resistance:3.92kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12103K92FKTA CRCW12103K92FKTA-ND 04H7133
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:3.92kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Res, Thick Film, 3K92, 1%, 0.33W, 1210; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 1210 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details