Vishay Precision Group RES 3.90K OHM 1/2W 1% 1210 SMD CRCW12103K90FKEA

Description
RES 3.90Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 3.90Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.90K OHM 1/2W 1% 1210 SMD - CRCW12103K90FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.90K OHM 1/2W 1% 1210 SMD
CRCW12103K90FKEA
RES 3.90K OHM 1/2W 1% 1210 SMD CRCW12103K90FKEA
RES 3.90Kohm 1/2W 1% 1210 SMD

RES 3.90Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12103K90FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12103K90FKEA-ND
Chip Resistor - Surface Mount CRCW12103K90FKEA-ND
3.9 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

3.9 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
OEM Souring - 1469651-CRCW12103K90FKEA - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1469651-CRCW12103K90 FKEA Manufacturer: Vishay

Category: OEM Souring
Win Source Part Number: 1469651-CRCW12103K90FKEA
Manufacturer: Vishay

Buy Now
Resistor, Thick Film, 3.9Kohm, 500Mw, 1%; Resistance Vishay - 53K3144 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.9Kohm, 500Mw, 1%; Resistance Vishay
53K3144
Resistor, Thick Film, 3.9Kohm, 500Mw, 1%; Resistance Vishay 53K3144
RESISTOR, THICK FILM, 3.9KOHM, 500mW, 1%; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 3.9KOHM, 500mW, 1%; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3K9, 1%, 0.5W, 1210; Resistance Vishay - 53K3143 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K9, 1%, 0.5W, 1210; Resistance Vishay
53K3143
Res, Thick Film, 3K9, 1%, 0.5W, 1210; Resistance Vishay 53K3143
RES, THICK FILM, 3K9, 1%, 0.5W, 1210; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 3K9, 1%, 0.5W, 1210; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW12103K90FKEA CRCW12103K90FKEA-ND 1469651-CRCW12103K90FKEA 53K3144 53K3143
Product Name RES 3.90K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount OEM Souring Resistor, Thick Film, 3.9Kohm, 500Mw, 1%; Resistance Vishay Res, Thick Film, 3K9, 1%, 0.5W, 1210; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 3900 ohms 3900 ohms 3900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers