RES 3.74Kohm 1/3W 1% 1210 SMD
3.74 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:1210; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW12103K74FKTA | CRCW12103K74FKTA-ND | 07J6499 |
| Product Name | RES 3.74K OHM 1/3W 1% 1210 SMD | Chip Resistor - Surface Mount | Thick Film Chip Resistor; Filter Terminals Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1210 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 3740 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 3 watts | 0.5000 watts | |
| Configuration | Single Resistor | Single Resistor |