Vishay Precision Group Chip Resistor - Surface Mount CRCW12103K74FKEA

Description
3.74 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.74 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12103K74FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12103K74FKEA-ND
Chip Resistor - Surface Mount CRCW12103K74FKEA-ND
3.74 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

3.74 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
1210,3.74K,1%,T/R,HAZMAT - CRCW12103K74FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
1210,3.74K,1%,T/R,HAZMAT
CRCW12103K74FKEA
1210,3.74K,1%,T/R,HAZMAT CRCW12103K74FKEA
1210,3.74K,1%,T/R,HA ZMAT

1210,3.74K,1%,T/R,HAZMAT

Supplier's Site
Resistor, Thick Film, 3.74Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 53K3140 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.74Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
53K3140
Resistor, Thick Film, 3.74Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 53K3140
RESISTOR, THICK FILM, 3.74KOHM, 500mW, 1%, FULL REEL; Resistance:3.74kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 3.74KOHM, 500mW, 1%, FULL REEL; Resistance:3.74kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12103K74FKEA-ND CRCW12103K74FKEA 53K3140
Product Name Chip Resistor - Surface Mount 1210,3.74K,1%,T/R,HAZMAT Resistor, Thick Film, 3.74Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers