Vishay Precision Group Chip Resistor - Surface Mount CRCW12103K65FKEA

Description
3.65 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.65 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.65KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.65KAACT-ND
Chip Resistor - Surface Mount 541-3.65KAACT-ND
3.65 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

3.65 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.65KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.65KAADKR-ND
Chip Resistor - Surface Mount 541-3.65KAADKR-ND
3.65 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

3.65 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.65KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.65KAATR-ND
Chip Resistor - Surface Mount 541-3.65KAATR-ND
3.65 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

3.65 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/2watt 3.65Kohms 1% - CRCW12103K65FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 3.65Kohms 1%
CRCW12103K65FKEA
Thick Film Resistors - SMD 1/2watt 3.65Kohms 1% CRCW12103K65FKEA
Thick Film Resistors - SMD 1/2watt 3.65Kohms 1%

Thick Film Resistors - SMD 1/2watt 3.65Kohms 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW12103K65FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW12103K65FKEA
Resistors - Chip Resistor - Surface Mount CRCW12103K65FKEA
RES SMD 3.65K OHM 1% 1/2W 1210

RES SMD 3.65K OHM 1% 1/2W 1210

Supplier's Site
Thick Film Resistor, 3.65Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 53K3138 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 3.65Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
53K3138
Thick Film Resistor, 3.65Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 53K3138
THICK FILM RESISTOR, 3.65KOHM, 500mW, 1%, FULL REEL; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 3.65KOHM, 500mW, 1%, FULL REEL; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3K65, 1%, 0.5W, 1210; Resistance Vishay - 53K3137 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K65, 1%, 0.5W, 1210; Resistance Vishay
53K3137
Res, Thick Film, 3K65, 1%, 0.5W, 1210; Resistance Vishay 53K3137
RES, THICK FILM, 3K65, 1%, 0.5W, 1210; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 3K65, 1%, 0.5W, 1210; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-3.65KAACT-ND CRCW12103K65FKEA CRCW12103K65FKEA 53K3138 53K3137
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/2watt 3.65Kohms 1% Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 3.65Kohm, 500Mw, 1%, Full Reel; Resistance Vishay Res, Thick Film, 3K65, 1%, 0.5W, 1210; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 (3225 Metric) 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details