Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/2watt 3.6Kohms 1% CRCW12103K60FKEA

Description
Thick Film Resistors - SMD 1/2watt 3.6Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 3.6Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 3.6Kohms 1% - CRCW12103K60FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 3.6Kohms 1%
CRCW12103K60FKEA
Thick Film Resistors - SMD 1/2watt 3.6Kohms 1% CRCW12103K60FKEA
Thick Film Resistors - SMD 1/2watt 3.6Kohms 1%

Thick Film Resistors - SMD 1/2watt 3.6Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12103K60FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12103K60FKEA-ND
Chip Resistor - Surface Mount CRCW12103K60FKEA-ND
3.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

3.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 3.6Kohm, 500Mw, 1%; Resistance Vishay - 53K3136 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.6Kohm, 500Mw, 1%; Resistance Vishay
53K3136
Resistor, Thick Film, 3.6Kohm, 500Mw, 1%; Resistance Vishay 53K3136
RESISTOR, THICK FILM, 3.6KOHM, 500mW, 1%; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 3.6KOHM, 500mW, 1%; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12103K60FKEA CRCW12103K60FKEA-ND 53K3136
Product Name Thick Film Resistors - SMD 1/2watt 3.6Kohms 1% Chip Resistor - Surface Mount Resistor, Thick Film, 3.6Kohm, 500Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 3600 ohms 3600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details