Vishay Precision Group 1210,3.3K,5%,T/R,HAZMAT CRCW12103K30JNEA

Description
1210,3.3K,5%,T/R,HAZ MAT
Request a Quote Datasheet
Description
1210,3.3K,5%,T/R,HAZ MAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1210,3.3K,5%,T/R,HAZMAT - CRCW12103K30JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
1210,3.3K,5%,T/R,HAZMAT
CRCW12103K30JNEA
1210,3.3K,5%,T/R,HAZMAT CRCW12103K30JNEA
1210,3.3K,5%,T/R,HAZ MAT

1210,3.3K,5%,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - 541-3.3KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.3KVDKR-ND
Chip Resistor - Surface Mount 541-3.3KVDKR-ND
3.3 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

3.3 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.3KVTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.3KVTR-ND
Chip Resistor - Surface Mount 541-3.3KVTR-ND
3.3 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

3.3 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.3KVCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.3KVCT-ND
Chip Resistor - Surface Mount 541-3.3KVCT-ND
3.3 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

3.3 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 3.3Kohm, 330Mw, 5%; Resistance Vishay - 51P0640 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.3Kohm, 330Mw, 5%; Resistance Vishay
51P0640
Resistor, Thick Film, 3.3Kohm, 330Mw, 5%; Resistance Vishay 51P0640
RESISTOR, THICK FILM, 3.3KOHM, 330mW, 5%; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 3.3KOHM, 330mW, 5%; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 3K3, 1210; Resistance Vishay - 43C5070 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 3K3, 1210; Resistance Vishay
43C5070
Res, Aec-Q200, Thick Film, 3K3, 1210; Resistance Vishay 43C5070
RES, AEC-Q200, THICK FILM, 3K3, 1210; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 3K3, 1210; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12103K30JNEA 541-3.3KVDKR-ND 51P0640 43C5070
Product Name 1210,3.3K,5%,T/R,HAZMAT Chip Resistor - Surface Mount Resistor, Thick Film, 3.3Kohm, 330Mw, 5%; Resistance Vishay Res, Aec-Q200, Thick Film, 3K3, 1210; Resistance Vishay
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details